PI (Physik Instrumente) L.P. Rotary Air Bearing Table A-634

Description
Product overview The directly driven low-profile rotation stages of the PIglide RL series are designed for the highest precision with low-profile design. Various options can be combined to create a solution ideal for point-to-point indexing or constant velocity scanning. The RL stages offer superior travel accuracy, flatness, and wobble performance. Absolute encoder (optional) Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. Application fields Optical alignment, wafer inspection, wafer alignment, measuring technology, inspection systems, calibration, scanning. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. 3-Phase torque motor Brushless Slotless Low cogging torque Accessories and options Incremental or absolute encoder Vacuum feedthrough Self-locking at rest by magnetic preload Clear aperture on request PIglide filter and air preparation kit Single or multi-axis motion controllers and servo drives Multi-axis/customize d setups Base plates made of granite and systems for reducing vibration
Request a Quote Datasheet
Description
Product overview The directly driven low-profile rotation stages of the PIglide RL series are designed for the highest precision with low-profile design. Various options can be combined to create a solution ideal for point-to-point indexing or constant velocity scanning. The RL stages offer superior travel accuracy, flatness, and wobble performance. Absolute encoder (optional) Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. Application fields Optical alignment, wafer inspection, wafer alignment, measuring technology, inspection systems, calibration, scanning. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. 3-Phase torque motor Brushless Slotless Low cogging torque Accessories and options Incremental or absolute encoder Vacuum feedthrough Self-locking at rest by magnetic preload Clear aperture on request PIglide filter and air preparation kit Single or multi-axis motion controllers and servo drives Multi-axis/customize d setups Base plates made of granite and systems for reducing vibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Air Bearing Table - A-634 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Rotary Air Bearing Table
A-634
Rotary Air Bearing Table A-634
Product overview The directly driven low-profile rotation stages of the PIglide RL series are designed for the highest precision with low-profile design. Various options can be combined to create a solution ideal for point-to-point indexing or constant velocity scanning. The RL stages offer superior travel accuracy, flatness, and wobble performance. Absolute encoder (optional) Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. Application fields Optical alignment, wafer inspection, wafer alignment, measuring technology, inspection systems, calibration, scanning. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. 3-Phase torque motor Brushless Slotless Low cogging torque Accessories and options Incremental or absolute encoder Vacuum feedthrough Self-locking at rest by magnetic preload Clear aperture on request PIglide filter and air preparation kit Single or multi-axis motion controllers and servo drives Multi-axis/customize d setups Base plates made of granite and systems for reducing vibration

Product overview

The directly driven low-profile rotation stages of the PIglide RL series are designed for the highest precision with low-profile design. Various options can be combined to create a solution ideal for point-to-point indexing or constant velocity scanning. The RL stages offer superior travel accuracy, flatness, and wobble performance.

Absolute encoder (optional)

Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation.

Application fields

Optical alignment, wafer inspection, wafer alignment, measuring technology, inspection systems, calibration, scanning.

Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications.

3-Phase torque motor

  • Brushless
  • Slotless
  • Low cogging torque

Accessories and options

  • Incremental or absolute encoder
  • Vacuum feedthrough
  • Self-locking at rest by magnetic preload
  • Clear aperture on request
  • PIglide filter and air preparation kit
  • Single or multi-axis motion controllers and servo drives
  • Multi-axis/customized setups
  • Base plates made of granite and systems for reducing vibration
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Air Bearings
Product Number A-634
Product Name Rotary Air Bearing Table
Shape FlatRectangular
Materials Hard coat Aluminum, Stainless Steel Mounting Hardware
Load Capacity 8.99 to 270 lbs (4.08 to 122 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Air Bearing Module  PIglide RB - A-10x - PI (Physik Instrumente) L.P.
Specs
Shape FlatRectangular
Materials Hard coat Aluminum, Stainless Steel Fasteners
Load Capacity 1709 lbs (775 kg)
View Details
Z-Tip-Tilt Air Bearing Table for Alignment - A-523 - PI (Physik Instrumente) L.P.
Specs
Shape FlatRound
Materials Hard coat Aluminum, Stainless Steel Mounting Hardware
Load Capacity 17.64 lbs (8 kg)
View Details
PIglide FPC: Flat, Circular Air Bearing Modules - A-41x - PI (Physik Instrumente) L.P.
Specs
Shape FlatRound
Materials Hardcoat aluminum, stainless steel fasteners
Load Capacity 19.78 to 3484 lbs (8.97 to 1580 kg)
View Details
PIglide RT Series Rotary Air Bearing - A-60X - PI (Physik Instrumente) L.P.
Specs
Shape Spherical
Load Capacity 66 to 4892 lbs (29.93 to 2219 kg)
Stiffness 45681 to 4.50E6 lb/in (8000 to 788000 N/mm)
View Details