PI (Physik Instrumente) L.P. Air Bearing Table A-311

Description
PIMag® magnetic direct drive 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest demands on precision because there is no undesirable interaction with the permanent magnets. This allows smooth running even at the lowest velocities and at the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely. Operation with digital controllers from leading manufacturers offers advanced control algorithms for improving the dynamics and error compensation. Application fields PIglide positioning systems are ideally suited for high-precision applications, such as inspection systems, laser marking, microscopy or scanning.
Request a Quote Datasheet
Description
PIMag® magnetic direct drive 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest demands on precision because there is no undesirable interaction with the permanent magnets. This allows smooth running even at the lowest velocities and at the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely. Operation with digital controllers from leading manufacturers offers advanced control algorithms for improving the dynamics and error compensation. Application fields PIglide positioning systems are ideally suited for high-precision applications, such as inspection systems, laser marking, microscopy or scanning.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Bearing Table - A-311 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Air Bearing Table
A-311
Air Bearing Table A-311
PIMag® magnetic direct drive 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest demands on precision because there is no undesirable interaction with the permanent magnets. This allows smooth running even at the lowest velocities and at the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely. Operation with digital controllers from leading manufacturers offers advanced control algorithms for improving the dynamics and error compensation. Application fields PIglide positioning systems are ideally suited for high-precision applications, such as inspection systems, laser marking, microscopy or scanning.

PIMag® magnetic direct drive

3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest demands on precision because there is no undesirable interaction with the permanent magnets. This allows smooth running even at the lowest velocities and at the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely.

Operation with digital controllers from leading manufacturers offers advanced control algorithms for improving the dynamics and error compensation.

Application fields

PIglide positioning systems are ideally suited for high-precision applications, such as inspection systems, laser marking, microscopy or scanning.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Air Bearings
Product Number A-311
Product Name Air Bearing Table
Shape FlatRectangular
Materials Hard coat Aluminum, Stainless Steel Mounting Hardware
Load Capacity 33.05 lbs (14.99 kg)
Design Metric
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Air Bearing Table with Large Aperture - A-688 - PI (Physik Instrumente) L.P.
Specs
Shape FlatRound
Materials Hard coat Aluminum, Stainless Steel Mounting Hardware
Load Capacity 42.71 to 173 lbs (19.37 to 78.5 kg)
View Details
Hemispherical Air Bearing, PIglide HB - A-65x - PI (Physik Instrumente) L.P.
Specs
Shape Spherical
Materials Hard coat Aluminum, Stainless Steel Fasteners
Application Unique Positioning and Simulation Applications in Both Research and Industrial Fields
View Details
PIglide RLA Rotation Stage with Air Bearings, Large Aperture - A-68x - PI (Physik Instrumente) L.P.
Specs
Shape FlatRound
Load Capacity 770 lbs (349 kg)
Design Metric
View Details
Voice-Coil Air Bearing Scanner - A-131 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Shape FlatRectangular
Materials Hard coat Aluminum, Stainless Steel Mounting Hardware
Load Capacity 6.74 lbs (3.06 kg)
View Details