The A-361 is an air-bearing XY-ThetaZ stage with voice coil drives, designed for high-precision motion in X, Y, and rotational Z axes. It offers a travel range of ±2.5 mm in X and Y and ±1° in rotation, with a 200 mm diameter motion platform and overall height of 40 mm. The stage supports a maximum load of 3 kg, has a dry, filtered air requirement meeting ISO 8573-1 class 1 and class 3 standards, and consumes up to 28 L/min at 447 to 517 kPa operating pressure. It includes an integrated vacuum chuck, lockable air bearings, and three optical incremental encoders with sin/cos signaling. The stage weighs 3.4 kg and is constructed from hardcoat aluminum with stainless steel hardware, mounted via a HD D-sub 44 connector. It is compatible with the A-523 Z tip/tilt stage for 6-DOF systems.
A-361 is an air-bearing XY-ThetaZ stage with direct drives. Designed as a parallel-kinematic multi-axis system, the platform moves in the X and Y directions as well as rotational in the Z axis. This stage offers ultra-high precision with a very low profile. The combination of the noncontact components results in frictionless movements. Thereby the A-361 offers not only ultra-high precision, but very high performance, and long service life. As the A-361 can be locked as needed, it offers excellent positional stability. The A-361 can be mounted on a A-523 Z tip/tilt stage. This results in a compact 6 degrees of freedom motion system.
| PI (Physik Instrumente) L.P. | |
|---|---|
| Product Category | Rotary Tables |
| Product Number | A-361 |
| Product Name | PIglide Air-Bearing XY Rotation Stage |
| Application | EqipPositioning; Inspection; High-precision Applications |