The U-628 is a miniature precision rotation stage with a PILine® ultrasonic piezo motor, enabling fast, accurate angular positioning beyond 360°. It measures 50 mm in edge length and 19 mm in height, with a central aperture for integrated applications. Maximum angular velocity is 720°/s, with a minimum incremental motion of 51 μrad and drive torque of 25 mN·m. The drive is self-locking when de-energized, reducing power consumption and heat. Mounted on crossed roller bearings, it supports up to 5 N axial load and has a passive holding torque of at least 0.03 N·m. An incremental optical encoder with 17 μrad resolution and an optical reference switch ensure precise repeatability. Constructed of anodized aluminum, it weighs 300 g and operates from 0 to 40°C. A 1.5 m cable connects via a D-sub 15 connector. Vacuum compatibility to 10⁻⁶ hPa is available on request.
Precision-class rotation stage
PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation is therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation is inexpensive and can be customized.
PILine® ultrasonic piezo motor
An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off.
Direct position measurement with incremental encoder
Noncontact optical encoders measure the actual position directly at the motion platform with the greatest accuracy so that nonlinearity, mechanical play or elastic deformation have no influence on position measuring.
Valid patents
US patent no. 6,765,335B2
European patent no. 1267425B1
Fields of application
Micromanipulation, automation, biotechnology, sample manipulation, sample positioning, applications with limited space, optical metrology, vacuum applications to 10-6 hPa (optional)
| PI (Physik Instrumente) L.P. | |
|---|---|
| Product Category | Rotary Tables |
| Product Number | U-628 |
| Product Name | PILine® Rotation Stage |
| Application | EqipPositioning; Automation; Micromanipulation, Biotechnology, Sample Manipulation, Applications with limited space, optical metrology, Vacuum Applications |