PI (Physik Instrumente) L.P.Precision Rotation StageL-611
Description
Unlimited Rotation Range
Maximum Payload: 10 kg
Maximum Angular Velocity: 50 deg/second
Maximum Angular Resolution: 0.0001 deg
Reproducibility: 0.0002 deg unidirectional +/-0.0002 deg bidirectional
Available Rotary Encoder
Open Aperture: 35 millimeters
PI (Physik Instrumente) L.P.
Done
Request a Quote
Email Supplier
Description
Unlimited Rotation Range
Maximum Payload: 10 kg
Maximum Angular Velocity: 50 deg/second
Maximum Angular Resolution: 0.0001 deg
Reproducibility: 0.0002 deg unidirectional +/-0.0002 deg bidirectional
Available Rotary Encoder
Open Aperture: 35 millimeters
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Precision rotation stage with 360° unlimited rotation and a 35 mm Ø aperture, designed for high-accuracy positioning in medical, photonics, and microassembly applications. It employs a preloaded worm gear and pivot bearings for low backlash and high run-out accuracy. Available with DC, brushless DC, or stepper motors, all rated for 24 V operation. Maximum angular velocity is 200°/s for motor variants, 50°/s for stepper models. Load capacity is 100 N axially and 50 N radially. Radial error is typically ±2.5 µm, axial error ±1 µm, and tilt error ±15 µrad. Moment of inertia is 770 kg·mm², overall mass 2600 g. Noncontact reference switch and optional high-resolution incremental encoders are integrated. Operating temperature range is 5 to 40 °C. Housing is aluminum with stainless steel and bronze components.
Datasheet Summary Powered by GS/AI
Precision rotation stage with 360° unlimited rotation and a 35 mm Ø aperture, designed for high-accuracy positioning in medical, photonics, and microassembly applications. It employs a preloaded worm gear and pivot bearings for low backlash and high run-out accuracy. Available with DC, brushless DC, or stepper motors, all rated for 24 V operation. Maximum angular velocity is 200°/s for motor variants, 50°/s for stepper models. Load capacity is 100 N axially and 50 N radially. Radial error is typically ±2.5 µm, axial error ±1 µm, and tilt error ±15 µrad. Moment of inertia is 770 kg·mm², overall mass 2600 g. Noncontact reference switch and optional high-resolution incremental encoders are integrated. Operating temperature range is 5 to 40 °C. Housing is aluminum with stainless steel and bronze components.
Unlimited Rotation Range
Maximum Payload: 10 kg
Maximum Angular Velocity: 50 deg/second
Maximum Angular Resolution: 0.0001 deg
Reproducibility: 0.0002 deg unidirectional +/-0.0002 deg bidirectional
Available Rotary Encoder
Open Aperture: 35 millimeters