PI (Physik Instrumente) L.P. Rotary Air Bearing Table with Large Aperture A-688

Description
Product overview The directly driven flat rotation stages of the PIglide RLA series are designed for the highest precision. They have a low profile and a large clear aperture. The RLA stages offer a superior travel accuracy, flatness, and wobble performance. Absolute encoder (optional) Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. Application fields Tomography, beamline systems, wafer metrology, wafer inspection, measuring technology, inspection systems, calibration, scanning. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. 3-Phase torque motor Brushless Low cogging torque Accessories and options Incremental or absolute encoder PIglide filter and air preparation kit Single or multi-axis motion controllers and servo drives Multi-axis/customize d setups Base plates made of granite and systems for reducing vibration
Request a Quote Datasheet
Description
Product overview The directly driven flat rotation stages of the PIglide RLA series are designed for the highest precision. They have a low profile and a large clear aperture. The RLA stages offer a superior travel accuracy, flatness, and wobble performance. Absolute encoder (optional) Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. Application fields Tomography, beamline systems, wafer metrology, wafer inspection, measuring technology, inspection systems, calibration, scanning. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. 3-Phase torque motor Brushless Low cogging torque Accessories and options Incremental or absolute encoder PIglide filter and air preparation kit Single or multi-axis motion controllers and servo drives Multi-axis/customize d setups Base plates made of granite and systems for reducing vibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Air Bearing Table with Large Aperture - A-688 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Rotary Air Bearing Table with Large Aperture
A-688
Rotary Air Bearing Table with Large Aperture A-688
Product overview The directly driven flat rotation stages of the PIglide RLA series are designed for the highest precision. They have a low profile and a large clear aperture. The RLA stages offer a superior travel accuracy, flatness, and wobble performance. Absolute encoder (optional) Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. Application fields Tomography, beamline systems, wafer metrology, wafer inspection, measuring technology, inspection systems, calibration, scanning. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. 3-Phase torque motor Brushless Low cogging torque Accessories and options Incremental or absolute encoder PIglide filter and air preparation kit Single or multi-axis motion controllers and servo drives Multi-axis/customize d setups Base plates made of granite and systems for reducing vibration

Product overview

The directly driven flat rotation stages of the PIglide RLA series are designed for the highest precision. They have a low profile and a large clear aperture. The RLA stages offer a superior travel accuracy, flatness, and wobble performance.

Absolute encoder (optional)

Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation.

Application fields

Tomography, beamline systems, wafer metrology, wafer inspection, measuring technology, inspection systems, calibration, scanning.

Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications.

3-Phase torque motor

  • Brushless
  • Low cogging torque

Accessories and options

  • Incremental or absolute encoder
  • PIglide filter and air preparation kit
  • Single or multi-axis motion controllers and servo drives
  • Multi-axis/customized setups
  • Base plates made of granite and systems for reducing vibration
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Air Bearings
Product Number A-688
Product Name Rotary Air Bearing Table with Large Aperture
Shape FlatRound
Materials Hard coat Aluminum, Stainless Steel Mounting Hardware
Load Capacity 42.71 to 173 lbs (19.37 to 78.5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Air Bearing Table - A-311 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Shape FlatRectangular
Materials Hard coat Aluminum, Stainless Steel Mounting Hardware
Load Capacity 33.05 lbs (14.99 kg)
View Details
Vacuum Preloaded Flat Pad Air Bearing -  - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Shape FlatRectangular
Preload VacuumPreload
View Details
PIglide RT Series Rotary Air Bearing - A-60X - PI (Physik Instrumente) L.P.
Specs
Shape Spherical
Load Capacity 66 to 4892 lbs (29.93 to 2219 kg)
Stiffness 45681 to 4.50E6 lb/in (8000 to 788000 N/mm)
View Details
Miniature Linear Stage with Air Bearings - A-141 - PI (Physik Instrumente) L.P.
Specs
Shape FlatRectangular
Materials Hard coat Aluminum, Stainless Steel Mounting Hardware
Load Capacity 6.74 lbs (3.06 kg)
View Details