PHD Manufacturing, Inc. Beam Clamp S7020 EG

Description
I TYPE ELECTROGALVANIZED FINISH 2 INCH MAX. JAW CAPACITY 2 MAX. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD OVERALL DIMENSION 2 INCH LENGTH X 1-1/8 INCH WIDTH WEIGHT 0.72 LB MATERIAL THICKNESS 3/8 INCH PACKAGING QUANTITY 25 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7020 MODEL
Datasheet
Description
I TYPE ELECTROGALVANIZED FINISH 2 INCH MAX. JAW CAPACITY 2 MAX. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD OVERALL DIMENSION 2 INCH LENGTH X 1-1/8 INCH WIDTH WEIGHT 0.72 LB MATERIAL THICKNESS 3/8 INCH PACKAGING QUANTITY 25 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7020 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Columbiana, OH, USA
Beam Clamp
S7020 EG
Beam Clamp S7020 EG
I TYPE ELECTROGALVANIZED FINISH 2 INCH MAX. JAW CAPACITY 2 MAX. JAW CAPACITY - DECIMAL 2 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD OVERALL DIMENSION 2 INCH LENGTH X 1-1/8 INCH WIDTH WEIGHT 0.72 LB MATERIAL THICKNESS 3/8 INCH PACKAGING QUANTITY 25 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7020 MODEL
  • I TYPE
  • ELECTROGALVANIZED FINISH
  • 2 INCH MAX. JAW CAPACITY
  • 2 MAX. JAW CAPACITY - DECIMAL
  • 2 MAX. JAW CAPACITY - FRACTIONAL
  • 900 LB LOAD CAPACITY
  • 900 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • OVERALL DIMENSION 2 INCH LENGTH X 1-1/8 INCH WIDTH
  • WEIGHT 0.72 LB
  • MATERIAL THICKNESS 3/8 INCH
  • PACKAGING QUANTITY 25 PER PACK
  • MAXIMUM LOAD WHEN USED IN PAIRS
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 7020 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number S7020 EG
Product Name Beam Clamp
Capacity / Jaw Opening 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70053 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2765887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
Pipe Clamp - 580 2400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
View Details