PHD Manufacturing, Inc. Pipe Clamp 580 2400PL

Description
2-PIECE TYPE PLAIN FINISH 37-3/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 113 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 37-3/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 113 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 580 2400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
580 2400PL
Pipe Clamp 580 2400PL
2-PIECE TYPE PLAIN FINISH 37-3/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 113 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 37-3/4 INCH OVERALL LENGTH
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 113 LB
  • FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE
  • ADJUSTABLE WIDTH 1-3/4 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 580 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 580 2400PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 35.43 inch (900 mm)
View Details
112 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70026-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Steel
Clamping Width 17.72 to 40.16 inch (450 to 1020 mm)
Clamping Force 55116 lbs (24996 kg)
View Details
Beam Clamp - 250 1075EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 600 lbs (272 kg)
View Details