PHD Manufacturing, Inc. Beam Clamp S7011 EG

Description
I TYPE ELECTROGALVANIZED FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY - FRACTIONAL 450 LB LOAD CAPACITY 450 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH OVERALL WIDTH 1-1/4 INCH MATERIAL THICKNESS 1/4 INCH WEIGHT 0.26 LB PACKAGING QUANTITY 50 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7011 MODEL
Datasheet
Description
I TYPE ELECTROGALVANIZED FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY - FRACTIONAL 450 LB LOAD CAPACITY 450 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH OVERALL WIDTH 1-1/4 INCH MATERIAL THICKNESS 1/4 INCH WEIGHT 0.26 LB PACKAGING QUANTITY 50 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7011 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - S7011 EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
S7011 EG
Beam Clamp S7011 EG
I TYPE ELECTROGALVANIZED FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY - FRACTIONAL 450 LB LOAD CAPACITY 450 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH OVERALL WIDTH 1-1/4 INCH MATERIAL THICKNESS 1/4 INCH WEIGHT 0.26 LB PACKAGING QUANTITY 50 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7011 MODEL
  • I TYPE
  • ELECTROGALVANIZED FINISH
  • 1-3/16 INCH MAX. JAW CAPACITY
  • 1.1875 MAX. JAW CAPACITY - DECIMAL
  • 1-3/16 MAX. JAW CAPACITY - FRACTIONAL
  • 450 LB LOAD CAPACITY
  • 450 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 3/8 INCH
  • OVERALL WIDTH 1-1/4 INCH
  • MATERIAL THICKNESS 1/4 INCH
  • WEIGHT 0.26 LB
  • PACKAGING QUANTITY 50 PER PACK
  • MAXIMUM LOAD WHEN USED IN PAIRS
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 7011 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number S7011 EG
Product Name Beam Clamp
Capacity / Jaw Opening 1.19 inch (30.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70016 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 2408178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
Beam Clamp - 610 0107PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 7 inch (178 mm)
Clamping Force 1000 lbs (454 kg)
View Details