PHD Manufacturing, Inc. Beam Clamp 610 0107PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 7/8 INCH THK, 7 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21 WEIGHT 1.23 LB BOLT SIZE 3/8 INCH LOAD CAPACITY IN LB - UOM LB 610 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 7/8 INCH THK, 7 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21 WEIGHT 1.23 LB BOLT SIZE 3/8 INCH LOAD CAPACITY IN LB - UOM LB 610 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 610 0107PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
610 0107PL
Beam Clamp 610 0107PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 7/8 INCH THK, 7 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21 WEIGHT 1.23 LB BOLT SIZE 3/8 INCH LOAD CAPACITY IN LB - UOM LB 610 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 7/8 INCH THK, 7 INCH W MAX. JAW CAPACITY
  • 1000 LB LOAD CAPACITY
  • 1000 LOAD CAPACITY IN LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21
  • WEIGHT 1.23 LB
  • BOLT SIZE 3/8 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • 610 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 610 0107PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

HDV660/FA Hold Down Vertical Clamp - 72104 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 660 lbs (299 kg)
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 1253838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Magnesium
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
Pipe Clamp - 590 1600PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 27760 lbs (12590 kg)
View Details