PHD Manufacturing, Inc. Pipe Clamp S2305ACP

Description
2-PIECE TYPE EPOXY COATED COPPER FINISH 14 GAUGE THICKNESS 600 LB (VERTICAL), 75 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 1 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS PACKAGING QUANTITY 100
Datasheet
Description
2-PIECE TYPE EPOXY COATED COPPER FINISH 14 GAUGE THICKNESS 600 LB (VERTICAL), 75 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 1 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - S2305ACP - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
S2305ACP
Pipe Clamp S2305ACP
2-PIECE TYPE EPOXY COATED COPPER FINISH 14 GAUGE THICKNESS 600 LB (VERTICAL), 75 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 1 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS PACKAGING QUANTITY 100
  • 2-PIECE TYPE
  • EPOXY COATED COPPER FINISH
  • 14 GAUGE THICKNESS
  • 600 LB (VERTICAL), 75 LB (TRANSVERSE/LONGITUDINAL) LOAD RATING
  • 1 INCH PIPE SIZE
  • CARBON STEEL CLAMP MATERIAL
  • 1 NUMBER OF SCREW/BOLTS
  • PACKAGING QUANTITY 100
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number S2305ACP
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Fibreglass Reinforced Polyamide, Tempered Steel
Capacity / Jaw Opening 17.72 inch (450 mm)
View Details
Horizontal Plate Clamps CH WLL ton 20 - 502102001002794 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
600 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70125 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - CH - Appleton Electric
Appleton Electric
Specs
Capacity / Jaw Opening 0.6562 inch (16.67 mm)
View Details