Appleton Electric Beam Clamp CH

Description
21/32 INCH MAX. JAW CAPACITY .65625 MAX. JAW CAPACITY - DECIMAL 21/32 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD WEIGHT 65 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 50 PIECES MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
21/32 INCH MAX. JAW CAPACITY .65625 MAX. JAW CAPACITY - DECIMAL 21/32 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD WEIGHT 65 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 50 PIECES MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - CH - Appleton Electric
Rosemont, IL, USA
Beam Clamp
CH
Beam Clamp CH
21/32 INCH MAX. JAW CAPACITY .65625 MAX. JAW CAPACITY - DECIMAL 21/32 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD WEIGHT 65 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 50 PIECES MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 21/32 INCH MAX. JAW CAPACITY
  • .65625 MAX. JAW CAPACITY - DECIMAL
  • 21/32 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • WEIGHT 65 LB PER 100 PIECES
  • STANDARD PACKAGING QUANTITY 50 PIECES
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Hand Clamps
Product Number CH
Product Name Beam Clamp
Capacity / Jaw Opening 0.6562 inch (16.67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4,000 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70167 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 8296164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
Beam Clamp - BH-500-10 - Appleton Electric
Appleton Electric
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.9400 inch (23.88 mm)
View Details