PHD Manufacturing, Inc. Pipe Clamp S2303ACP

Description
2-PIECE TYPE EPOXY COATED COPPER FINISH 16 GAUGE THICKNESS 400 LB (VERTICAL), 50 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 1/2 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS PACKAGING QUANTITY 100
Datasheet
Description
2-PIECE TYPE EPOXY COATED COPPER FINISH 16 GAUGE THICKNESS 400 LB (VERTICAL), 50 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 1/2 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - S2303ACP - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
S2303ACP
Pipe Clamp S2303ACP
2-PIECE TYPE EPOXY COATED COPPER FINISH 16 GAUGE THICKNESS 400 LB (VERTICAL), 50 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 1/2 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS PACKAGING QUANTITY 100
  • 2-PIECE TYPE
  • EPOXY COATED COPPER FINISH
  • 16 GAUGE THICKNESS
  • 400 LB (VERTICAL), 50 LB (TRANSVERSE/LONGITUDINAL) LOAD RATING
  • 1/2 INCH PIPE SIZE
  • CARBON STEEL CLAMP MATERIAL
  • 1 NUMBER OF SCREW/BOLTS
  • PACKAGING QUANTITY 100
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number S2303ACP
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPBSNZ WLL ton 3.00 - 502100300400190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
7,700 LB CAP Pulling Action Latch Toggle Clamps - 70033 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamps - 767438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
Beam Clamp - 250 1087EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 1 inch (25.4 mm)
Clamping Force 900 lbs (408 kg)
View Details