RS Components, Ltd. Beam Clamps 767438

Description
Unistrut P 1796 A Beam Clamp
Request a Quote
Description
Unistrut P 1796 A Beam Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beam Clamps - 767438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Beam Clamps
767438
Beam Clamps 767438
Unistrut P 1796 A Beam Clamp

Unistrut P 1796 A Beam Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 767438
Product Name Beam Clamps
Body Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp
Capacity / Jaw Opening 6.69 inch (170 mm)
View Details
Clamps - 1253776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Steel; Steel
Capacity / Jaw Opening 8.03 inch (204 mm)
View Details
Clamps - 1253843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Clamps - 7719357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Forged Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details