PHD Manufacturing, Inc. Beam Clamp 250 1087EG

Description
LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL ROD SIZE 7/8 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 3 INCH HEIGHT WEIGHT 1.83 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 250 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL ROD SIZE 7/8 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 3 INCH HEIGHT WEIGHT 1.83 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 250 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 250 1087EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
250 1087EG
Beam Clamp 250 1087EG
LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL ROD SIZE 7/8 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 3 INCH HEIGHT WEIGHT 1.83 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 250 MODEL
  • LOW CARBON STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1 INCH MAX. JAW CAPACITY
  • 1 MAX. JAW CAPACITY - DECIMAL
  • 1 MAX. JAW CAPACITY - FRACTIONAL
  • 900 LB LOAD CAPACITY
  • 900 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL
  • ROD SIZE 7/8 INCH
  • PIPE SIZE 8 INCH
  • OVERALL DIMENSION 2-1/4 INCH LENGTH X 3 INCH HEIGHT
  • WEIGHT 1.83 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 250 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 250 1087EG
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 4 - 502100401002794 - Certex UK
Specs
Clamping Width 1.97 to 3.94 inch (50 to 100 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 2726457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
HDC6750PL Heavy Duty Cam Push Clamps - 72416 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 4500 lbs (2041 kg)
View Details
Oetiker® 1-Ear Clamp, Non-Washed, 100/Bag - 15300002 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.1299 to 0.1614 inch (3.3 to 4.1 mm)
View Details