PHD Manufacturing, Inc. Beam Clamp 635 0075PL

Description
ADJUSTABLE WIDTH TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL 1800 LB LOAD CAPACITY 1800 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 27, MSS SP-69 TYPE 27 ROD SIZE 3/4 INCH WEIGHT 6.5 LB LOAD CAPACITY IN LB - UOM LB 635 MODEL
Datasheet
Description
ADJUSTABLE WIDTH TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL 1800 LB LOAD CAPACITY 1800 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 27, MSS SP-69 TYPE 27 ROD SIZE 3/4 INCH WEIGHT 6.5 LB LOAD CAPACITY IN LB - UOM LB 635 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 635 0075PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
635 0075PL
Beam Clamp 635 0075PL
ADJUSTABLE WIDTH TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL 1800 LB LOAD CAPACITY 1800 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 27, MSS SP-69 TYPE 27 ROD SIZE 3/4 INCH WEIGHT 6.5 LB LOAD CAPACITY IN LB - UOM LB 635 MODEL
  • ADJUSTABLE WIDTH TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 3-1/2 INCH W MIN. JAW CAPACITY
  • 8 INCH W MAX. JAW CAPACITY
  • 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL
  • 1800 LB LOAD CAPACITY
  • 1800 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 27, MSS SP-69 TYPE 27
  • ROD SIZE 3/4 INCH
  • WEIGHT 6.5 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 635 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 635 0075PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 2726510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Metal
Capacity / Jaw Opening 1.97 inch (50 mm)
View Details
Socket Toggle Screws - 33302 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Pipe Clamp - 520 0125PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 445 to 500 lbs (202 to 227 kg)
View Details