PHD Manufacturing, Inc. Pipe Clamp 520 0125PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.4 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/8 INCH CENTER LINE DISTANCE 1-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.4 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/8 INCH CENTER LINE DISTANCE 1-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 520 0125PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
520 0125PL
Pipe Clamp 520 0125PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.4 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/8 INCH CENTER LINE DISTANCE 1-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 0.4 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 3/8 INCH
  • CENTER LINE DISTANCE 1-5/8 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 520 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 520 0125PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

1,326 LB CAP Straight Line Action Toggle Clamps - 70051 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.33 lbs (0.6015 kg)
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100800752790 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Clamps - 254636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Zinc Plated Steel
View Details
Pipe Clamp - 520 0150PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 715 to 800 lbs (324 to 363 kg)
View Details