PHD Manufacturing, Inc. Beam Clamp 635 0037PL

Description
ADJUSTABLE WIDTH TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL 300 LB LOAD CAPACITY 300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 27, MSS SP-69 TYPE 27 ROD SIZE 3/8 INCH WEIGHT 1.18 LB LOAD CAPACITY IN LB - UOM LB 635 MODEL
Datasheet
Description
ADJUSTABLE WIDTH TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL 300 LB LOAD CAPACITY 300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 27, MSS SP-69 TYPE 27 ROD SIZE 3/8 INCH WEIGHT 1.18 LB LOAD CAPACITY IN LB - UOM LB 635 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 635 0037PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
635 0037PL
Beam Clamp 635 0037PL
ADJUSTABLE WIDTH TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL 300 LB LOAD CAPACITY 300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 27, MSS SP-69 TYPE 27 ROD SIZE 3/8 INCH WEIGHT 1.18 LB LOAD CAPACITY IN LB - UOM LB 635 MODEL
  • ADJUSTABLE WIDTH TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 3-1/2 INCH W MIN. JAW CAPACITY
  • 8 INCH W MAX. JAW CAPACITY
  • 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL
  • 300 LB LOAD CAPACITY
  • 300 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 27, MSS SP-69 TYPE 27
  • ROD SIZE 3/8 INCH
  • WEIGHT 1.18 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 635 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 635 0037PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

1,326 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism - 70158 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.33 lbs (0.6015 kg)
View Details
Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 11.81 inch (0.0 to 300 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Clamps - 2726509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Metal
Capacity / Jaw Opening 0.9843 inch (25 mm)
View Details
Beam Clamp - S7012 EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Capacity / Jaw Opening 1.19 inch (30.16 mm)
Clamping Force 900 lbs (408 kg)
View Details