PHD Manufacturing, Inc. Beam Clamp S7012 EG

Description
I TYPE ELECTROGALVANIZED FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH OVERALL WIDTH 1-1/4 INCH MATERIAL THICKNESS 3/8 INCH WEIGHT 0.64 LB PACKAGING QUANTITY 25 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7012 MODEL
Datasheet
Description
I TYPE ELECTROGALVANIZED FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH OVERALL WIDTH 1-1/4 INCH MATERIAL THICKNESS 3/8 INCH WEIGHT 0.64 LB PACKAGING QUANTITY 25 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7012 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - S7012 EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
S7012 EG
Beam Clamp S7012 EG
I TYPE ELECTROGALVANIZED FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH OVERALL WIDTH 1-1/4 INCH MATERIAL THICKNESS 3/8 INCH WEIGHT 0.64 LB PACKAGING QUANTITY 25 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7012 MODEL
  • I TYPE
  • ELECTROGALVANIZED FINISH
  • 1-3/16 INCH MAX. JAW CAPACITY
  • 1.1875 MAX. JAW CAPACITY - DECIMAL
  • 1-3/16 MAX. JAW CAPACITY - FRACTIONAL
  • 900 LB LOAD CAPACITY
  • 900 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH
  • OVERALL WIDTH 1-1/4 INCH
  • MATERIAL THICKNESS 3/8 INCH
  • WEIGHT 0.64 LB
  • PACKAGING QUANTITY 25 PER PACK
  • MAXIMUM LOAD WHEN USED IN PAIRS
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 7012 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number S7012 EG
Product Name Beam Clamp
Capacity / Jaw Opening 1.19 inch (30.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 7719357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Forged Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Hand Knob Toggle Screws - 36306 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Pipe Clamp - 554 0600PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 500 lbs (227 kg)
View Details