PHD Manufacturing, Inc. Beam Clamp 62591107PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 6100 LB LOAD CAPACITY 6100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1-1/8 INCH WEIGHT 15.07 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 6100 LB LOAD CAPACITY 6100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1-1/8 INCH WEIGHT 15.07 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 62591107PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
62591107PL
Beam Clamp 62591107PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 6100 LB LOAD CAPACITY 6100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1-1/8 INCH WEIGHT 15.07 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 7 INCH W MAX. JAW CAPACITY
  • 6100 LB LOAD CAPACITY
  • 6100 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 1-1/8 INCH
  • WEIGHT 15.07 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 62591107PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 17.72 inch (450 mm)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
876 LB CAP Straight Line Action Toggle Clamps - 70048 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.8767 lbs (0.3976 kg)
View Details
Pipe Clamp - 526 1400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 8485 to 9500 lbs (3848 to 4308 kg)
View Details