Jergens, Inc. Socket Toggle Screws 33303

Description
Jergens patented Tru-Center™ products are the only pad type on the market to provide true center line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Material: 4140 Steel Finish: Black Oxide Heat Treat: 38-42 RC Screws may be inserted without removing pads Note: All Part No.'s confrom to TCMA.
Request a Quote Datasheet
Description
Jergens patented Tru-Center™ products are the only pad type on the market to provide true center line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Material: 4140 Steel Finish: Black Oxide Heat Treat: 38-42 RC Screws may be inserted without removing pads Note: All Part No.'s confrom to TCMA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Toggle Screws - 33303 - Jergens, Inc.
Cleveland, OH, United States
Socket Toggle Screws
33303
Socket Toggle Screws 33303
Jergens patented Tru-Center™ products are the only pad type on the market to provide true center line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Material: 4140 Steel Finish: Black Oxide Heat Treat: 38-42 RC Screws may be inserted without removing pads Note: All Part No.'s confrom to TCMA.

Jergens patented Tru-Center™ products are the only pad type on the market to provide true center line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece.


  • Material: 4140 Steel
  • Finish: Black Oxide
  • Heat Treat: 38-42 RC
  • Screws may be inserted without removing pads

Note: All Part No.'s confrom to TCMA.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 33303
Product Name Socket Toggle Screws
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

112 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70001 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
1,000 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70035 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Clamping Force 1 lbs (0.4537 kg)
View Details
HDP1300 Heavy Duty Long Handle Push-Pull Clamp - 72201 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 1322 lbs (600 kg)
View Details
560 LB CAP Pulling Action Latch Toggle Clamps - 70030-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details