PHD Manufacturing, Inc. Pipe Clamp 590 2400PL

Description
2-PIECE TYPE PLAIN FINISH 44-1/2 INCH OVERALL LENGTH 26200 LOAD RATING IN LB MAXIMUM 50 PSI PRESSURE RATING 26200 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 135.5 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 44-1/2 INCH OVERALL LENGTH 26200 LOAD RATING IN LB MAXIMUM 50 PSI PRESSURE RATING 26200 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 135.5 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 590 2400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
590 2400PL
Pipe Clamp 590 2400PL
2-PIECE TYPE PLAIN FINISH 44-1/2 INCH OVERALL LENGTH 26200 LOAD RATING IN LB MAXIMUM 50 PSI PRESSURE RATING 26200 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 135.5 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 44-1/2 INCH OVERALL LENGTH
  • 26200 LOAD RATING IN LB
  • MAXIMUM 50 PSI PRESSURE RATING
  • 26200 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 135.5 LB
  • FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE
  • ADJUSTABLE WIDTH 1-3/4 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 590 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 590 2400PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

112 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70000-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Steel
Clamping Width 17.72 to 40.16 inch (450 to 1020 mm)
Clamping Force 55116 lbs (24996 kg)
View Details
Clamps - 1253814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
Beam Clamp - 62591107PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 7 inch (178 mm)
Clamping Force 6100 lbs (2766 kg)
View Details