PHD Manufacturing, Inc. Beam Clamp 625 9104PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1 INCH WEIGHT 7.97 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1 INCH WEIGHT 7.97 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 9104PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 9104PL
Beam Clamp 625 9104PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1 INCH WEIGHT 7.97 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 4 INCH W MAX. JAW CAPACITY
  • 4300 LB LOAD CAPACITY
  • 4300 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 1 INCH
  • WEIGHT 7.97 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 9104PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

HDV660/FA2 Hold Down Vertical Clamp - 72105 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 660 lbs (299 kg)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.2362 to 0.7874 inch (6 to 20 mm)
Clamping Force 5512 lbs (2500 kg)
View Details
Clamps - 231263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 0.9843 inch (25 mm)
View Details
Beam Clamp - 290 0037PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.8750 inch (22.22 mm)
Clamping Force 400 lbs (181 kg)
View Details