PHD Manufacturing, Inc. Beam Clamp 290 0037PL

Description
MALLEABLE IRON MATERIAL PLAIN FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FM, UL ROD SIZE 3/8 INCH PIPE SIZE 4 INCH WEIGHT 0.82 LB HARDENED STEEL CUP POINT SET SCREW LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 290 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL PLAIN FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FM, UL ROD SIZE 3/8 INCH PIPE SIZE 4 INCH WEIGHT 0.82 LB HARDENED STEEL CUP POINT SET SCREW LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 290 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 290 0037PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
290 0037PL
Beam Clamp 290 0037PL
MALLEABLE IRON MATERIAL PLAIN FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FM, UL ROD SIZE 3/8 INCH PIPE SIZE 4 INCH WEIGHT 0.82 LB HARDENED STEEL CUP POINT SET SCREW LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 290 MODEL
  • MALLEABLE IRON MATERIAL
  • PLAIN FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • .875 MAX. JAW CAPACITY - DECIMAL
  • 7/8 MAX. JAW CAPACITY - FRACTIONAL
  • 400 LB LOAD CAPACITY
  • 400 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FM, UL
  • ROD SIZE 3/8 INCH
  • PIPE SIZE 4 INCH
  • WEIGHT 0.82 LB
  • HARDENED STEEL CUP POINT SET SCREW
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 290 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 290 0037PL
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 2726485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
HDC6750PL Heavy Duty Cam Push Clamps - 72416 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 4500 lbs (2041 kg)
View Details
Beam Clamp - BC25 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 0.6080 inch (15.44 mm)
Clamping Force 75 lbs (34.01 kg)
View Details