PHD Manufacturing, Inc. Beam Clamp 625 8705PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 5 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 7/8 INCH WEIGHT 6.67 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 5 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 7/8 INCH WEIGHT 6.67 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 8705PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 8705PL
Beam Clamp 625 8705PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 5 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 7/8 INCH WEIGHT 6.67 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 5 INCH W MAX. JAW CAPACITY
  • 2600 LB LOAD CAPACITY
  • 2600 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 7/8 INCH
  • WEIGHT 6.67 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 8705PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPBSNZ WLL ton 4.50 - 502100450500190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.97 inch (0.0 to 50 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
Clamps - 2726473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Pipe Clamp - 550 0250PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 400 lbs (181 kg)
View Details