PHD Manufacturing, Inc. Beam Clamp 625 7508PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/4 INCH WEIGHT 5.46 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/4 INCH WEIGHT 5.46 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 7508PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 7508PL
Beam Clamp 625 7508PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/4 INCH WEIGHT 5.46 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 8 INCH W MAX. JAW CAPACITY
  • 1500 LB LOAD CAPACITY
  • 1500 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 3/4 INCH
  • WEIGHT 5.46 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 7508PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clamp - Bulldog WLL ton 5 Ton -  - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 549274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toolmakers clamp
Body Material Steel; Steel
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70016 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details