O-Z/Gedney Beam Clamp IS-503

Description
ANGULAR I TYPE MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH 1-1/8 INCH MAX. JAW CAPACITY RIGID CONDUIT FITTING APPLICATION CASE HARDENED SCREW PROCESS 900 LB LOAD CAPACITY 1/2 INCH-13 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 2-5/8 INCH W X 2-1/4 INCH H JAW SIZE 1-11/16 INCH D IS MODEL
Datasheet
Description
ANGULAR I TYPE MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH 1-1/8 INCH MAX. JAW CAPACITY RIGID CONDUIT FITTING APPLICATION CASE HARDENED SCREW PROCESS 900 LB LOAD CAPACITY 1/2 INCH-13 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 2-5/8 INCH W X 2-1/4 INCH H JAW SIZE 1-11/16 INCH D IS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - IS-503 - O-Z/Gedney
St. Louis, MO, USA
Beam Clamp
IS-503
Beam Clamp IS-503
ANGULAR I TYPE MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH 1-1/8 INCH MAX. JAW CAPACITY RIGID CONDUIT FITTING APPLICATION CASE HARDENED SCREW PROCESS 900 LB LOAD CAPACITY 1/2 INCH-13 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 2-5/8 INCH W X 2-1/4 INCH H JAW SIZE 1-11/16 INCH D IS MODEL
  • ANGULAR I TYPE
  • MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL
  • HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH
  • 1-1/8 INCH MAX. JAW CAPACITY
  • RIGID CONDUIT FITTING APPLICATION
  • CASE HARDENED SCREW PROCESS
  • 900 LB LOAD CAPACITY
  • 1/2 INCH-13 TPI SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • OVERALL DIMENSION 2-5/8 INCH W X 2-1/4 INCH H
  • JAW SIZE 1-11/16 INCH D
  • IS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Hand Clamps
Product Number IS-503
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 767422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
Beam Clamp - 610 0103PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 3 inch (76.2 mm)
Clamping Force 1000 lbs (454 kg)
View Details