Jergens, Inc. HDP5500/L Heavy Duty Long Handle Push-Pull Clamp 72207

Description
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground diameter that runs in a close-toleranced hole in the base casting. All axles run in either the cast iron of the handle or in the close-toleranced holes of hardened parts. Features, Benefits, & Product Specifications: Base Material: Machined Cast Iron Handle Material & Finish: Machined Cast Iron, PVC Grip Plunger Material: Steel Axles Material: Hardened Steel Long handles for producing high forces Plunger locks at both extended & retracted ends of the stroke Supplied complete with steel setscrew & nut Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet
Description
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground diameter that runs in a close-toleranced hole in the base casting. All axles run in either the cast iron of the handle or in the close-toleranced holes of hardened parts. Features, Benefits, & Product Specifications: Base Material: Machined Cast Iron Handle Material & Finish: Machined Cast Iron, PVC Grip Plunger Material: Steel Axles Material: Hardened Steel Long handles for producing high forces Plunger locks at both extended & retracted ends of the stroke Supplied complete with steel setscrew & nut Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDP5500/L Heavy Duty Long Handle Push-Pull Clamp - 72207 - Jergens, Inc.
Cleveland, OH, United States
HDP5500/L Heavy Duty Long Handle Push-Pull Clamp
72207
HDP5500/L Heavy Duty Long Handle Push-Pull Clamp 72207
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground diameter that runs in a close-toleranced hole in the base casting. All axles run in either the cast iron of the handle or in the close-toleranced holes of hardened parts. Features, Benefits, & Product Specifications: Base Material: Machined Cast Iron Handle Material & Finish: Machined Cast Iron, PVC Grip Plunger Material: Steel Axles Material: Hardened Steel Long handles for producing high forces Plunger locks at both extended & retracted ends of the stroke Supplied complete with steel setscrew & nut Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov

Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground diameter that runs in a close-toleranced hole in the base casting. All axles run in either the cast iron of the handle or in the close-toleranced holes of hardened parts.
Features, Benefits, & Product Specifications:

  • Base Material: Machined Cast Iron
  • Handle Material & Finish: Machined Cast Iron, PVC Grip
  • Plunger Material: Steel
  • Axles Material: Hardened Steel
  • Long handles for producing high forces
  • Plunger locks at both extended & retracted ends of the stroke
  • Supplied complete with steel setscrew & nut

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 72207
Product Name HDP5500/L Heavy Duty Long Handle Push-Pull Clamp
Toggle Clamp Type Push / Pull (Straight Line)
Unlock Full Specs
to access all available technical data

Similar Products

HDV660/FA2 Hold Down Vertical Clamp - 72105 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 660 lbs (299 kg)
View Details
1,000 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70035 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Clamping Force 1 lbs (0.4537 kg)
View Details
Hand Knob Toggle Screws - 36305 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
990 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70135 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details