Jergens, Inc. HDV660/FA Hold Down Vertical Clamp 72104

Description
Jergens HDV Series Heavy Duty Vertical Clamps are designed to be adaptable and durable and to withstand abuse in heavy-duty applications. Model HDV660/FA features a flanged base with holes for bolt mounting, a handle with PVC grip fitted vertically, and a fixed spindle or setscrew position which does not require welding. Product Specifications: The main components are steel, the forked lower handles being precision alloy steel castings, and all axles of hardened steel running in either hardened bushes or directly in the close-toleranced holes of hardened parts. The clamps are finished chemi-black. Supplied complete with setscrew, nuts, and flanged washer. Installation: When welding the swivel base of the ‘Stub Nose’ models to the clamp mechanism ensure that the full length of the adjoining surfaces are welded. Ensure that the welding spatter does not enter the slots which form the forward stop of the mechanism. The handle pivot bolt may be adjusted if required to remove excess free play from the mechanism. Frequent lubrication will extend the life of the clamp.
Request a Quote Datasheet
Description
Jergens HDV Series Heavy Duty Vertical Clamps are designed to be adaptable and durable and to withstand abuse in heavy-duty applications. Model HDV660/FA features a flanged base with holes for bolt mounting, a handle with PVC grip fitted vertically, and a fixed spindle or setscrew position which does not require welding. Product Specifications: The main components are steel, the forked lower handles being precision alloy steel castings, and all axles of hardened steel running in either hardened bushes or directly in the close-toleranced holes of hardened parts. The clamps are finished chemi-black. Supplied complete with setscrew, nuts, and flanged washer. Installation: When welding the swivel base of the ‘Stub Nose’ models to the clamp mechanism ensure that the full length of the adjoining surfaces are welded. Ensure that the welding spatter does not enter the slots which form the forward stop of the mechanism. The handle pivot bolt may be adjusted if required to remove excess free play from the mechanism. Frequent lubrication will extend the life of the clamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDV660/FA Hold Down Vertical Clamp - 72104 - Jergens, Inc.
Cleveland, OH, United States
HDV660/FA Hold Down Vertical Clamp
72104
HDV660/FA Hold Down Vertical Clamp 72104
Jergens HDV Series Heavy Duty Vertical Clamps are designed to be adaptable and durable and to withstand abuse in heavy-duty applications. Model HDV660/FA features a flanged base with holes for bolt mounting, a handle with PVC grip fitted vertically, and a fixed spindle or setscrew position which does not require welding. Product Specifications: The main components are steel, the forked lower handles being precision alloy steel castings, and all axles of hardened steel running in either hardened bushes or directly in the close-toleranced holes of hardened parts. The clamps are finished chemi-black. Supplied complete with setscrew, nuts, and flanged washer. Installation: When welding the swivel base of the ‘Stub Nose’ models to the clamp mechanism ensure that the full length of the adjoining surfaces are welded. Ensure that the welding spatter does not enter the slots which form the forward stop of the mechanism. The handle pivot bolt may be adjusted if required to remove excess free play from the mechanism. Frequent lubrication will extend the life of the clamp.

Jergens HDV Series Heavy Duty Vertical Clamps are designed to be adaptable and durable and to withstand abuse in heavy-duty applications. Model HDV660/FA features a flanged base with holes for bolt mounting, a handle with PVC grip fitted vertically, and a fixed spindle or setscrew position which does not require welding.
Product Specifications:
The main components are steel, the forked lower handles being precision alloy steel castings, and all axles of hardened steel running in either hardened bushes or directly in the close-toleranced holes of hardened parts. The clamps are finished chemi-black. Supplied complete with setscrew, nuts, and flanged washer.
Installation:
When welding the swivel base of the ‘Stub Nose’ models to the clamp mechanism ensure that the full length of the adjoining surfaces are welded. Ensure that the welding spatter does not enter the slots which form the forward stop of the mechanism. The handle pivot bolt may be adjusted if required to remove excess free play from the mechanism. Frequent lubrication will extend the life of the clamp.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 72104
Product Name HDV660/FA Hold Down Vertical Clamp
Toggle Clamp Type Vertical
Unlock Full Specs
to access all available technical data

Similar Products

382 LB CAP Vertical Toggle Clamps with Additional Locking Mechanism - 70152 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
500 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar - 70023 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
375 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70037 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70053 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details