PHD Manufacturing, Inc. Pipe Clamp 590 1600PL

Description
2-PIECE TYPE PLAIN FINISH 31-7/8 INCH OVERALL LENGTH 27760 LOAD RATING IN LB MAXIMUM 115 PSI PRESSURE RATING 27760 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 70.53 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 31-7/8 INCH OVERALL LENGTH 27760 LOAD RATING IN LB MAXIMUM 115 PSI PRESSURE RATING 27760 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 70.53 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 590 1600PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
590 1600PL
Pipe Clamp 590 1600PL
2-PIECE TYPE PLAIN FINISH 31-7/8 INCH OVERALL LENGTH 27760 LOAD RATING IN LB MAXIMUM 115 PSI PRESSURE RATING 27760 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 70.53 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-3/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 31-7/8 INCH OVERALL LENGTH
  • 27760 LOAD RATING IN LB
  • MAXIMUM 115 PSI PRESSURE RATING
  • 27760 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 70.53 LB
  • FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE
  • ADJUSTABLE WIDTH 1-3/4 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 590 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 590 1600PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Hand Knob Toggle Screws - 36303 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Fixed Jaw Super Clamp WH BC WLL ton 6 - 502300604570790 - Certex UK
Specs
Clamping Force 13228 lbs (5999 kg)
View Details
Clamps - 1253880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
Pipe Clamp - 590 0600PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 9340 lbs (4236 kg)
View Details