PHD Manufacturing, Inc. Beam Clamp 610 0103PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 7/16 INCH THK, 3 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21 WEIGHT 0.85 LB BOLT SIZE 3/8 INCH LOAD CAPACITY IN LB - UOM LB 610 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 7/16 INCH THK, 3 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21 WEIGHT 0.85 LB BOLT SIZE 3/8 INCH LOAD CAPACITY IN LB - UOM LB 610 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 610 0103PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
610 0103PL
Beam Clamp 610 0103PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 7/16 INCH THK, 3 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21 WEIGHT 0.85 LB BOLT SIZE 3/8 INCH LOAD CAPACITY IN LB - UOM LB 610 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 7/16 INCH THK, 3 INCH W MAX. JAW CAPACITY
  • 1000 LB LOAD CAPACITY
  • 1000 LOAD CAPACITY IN LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21
  • WEIGHT 0.85 LB
  • BOLT SIZE 3/8 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • 610 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 610 0103PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 1 - 502100100322794 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
Clamps - 254743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
Beam Clamp - 270 0062PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 440 lbs (200 kg)
View Details