PHD Manufacturing, Inc. Beam Clamp 270 0062PL

Description
MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 440 LB LOAD CAPACITY 440 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23 ROD SIZE 5/8 INCH PIPE SIZE 4 TO 5 INCH OVERALL DIMENSION 2 INCH LENGTH X 2 INCH HEIGHT WEIGHT 0.46 LB INCLUDES LOCKNUT LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 270 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 440 LB LOAD CAPACITY 440 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23 ROD SIZE 5/8 INCH PIPE SIZE 4 TO 5 INCH OVERALL DIMENSION 2 INCH LENGTH X 2 INCH HEIGHT WEIGHT 0.46 LB INCLUDES LOCKNUT LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 270 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 270 0062PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
270 0062PL
Beam Clamp 270 0062PL
MALLEABLE IRON MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 440 LB LOAD CAPACITY 440 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23 ROD SIZE 5/8 INCH PIPE SIZE 4 TO 5 INCH OVERALL DIMENSION 2 INCH LENGTH X 2 INCH HEIGHT WEIGHT 0.46 LB INCLUDES LOCKNUT LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 270 MODEL
  • MALLEABLE IRON MATERIAL
  • PLAIN FINISH FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 440 LB LOAD CAPACITY
  • 440 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23
  • ROD SIZE 5/8 INCH
  • PIPE SIZE 4 TO 5 INCH
  • OVERALL DIMENSION 2 INCH LENGTH X 2 INCH HEIGHT
  • WEIGHT 0.46 LB
  • INCLUDES LOCKNUT
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 270 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 270 0062PL
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

876 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism - 70157 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.8767 lbs (0.3976 kg)
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 7719338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Forged Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
Beam Clamp - 610 0105PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 5 inch (127 mm)
Clamping Force 1000 lbs (454 kg)
View Details