Jergens, Inc. 112 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar 70000-SS

Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading of the workpiece. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle Material: Molded Holding capacity up to 112 lbs Vertical handles are designed with a minimum of 90° opening angle Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading of the workpiece. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle Material: Molded Holding capacity up to 112 lbs Vertical handles are designed with a minimum of 90° opening angle Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
112 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70000-SS - Jergens, Inc.
Cleveland, OH, United States
112 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar
70000-SS
112 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar 70000-SS
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading of the workpiece. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle Material: Molded Holding capacity up to 112 lbs Vertical handles are designed with a minimum of 90° opening angle Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading of the workpiece.
Features, Benefits, & Product Specifications:

  • Body Materials & Finishes:
    • Low Carbon Steel, Zinc Plated
    • 304 Stainless Steel
  • Handle Material: Molded
  • Holding capacity up to 112 lbs
  • Vertical handles are designed with a minimum of 90° opening angle
  • Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes

Note(s):

  • "Holding Capacity" measurement applies to the U-Bar position closest to the handle.
  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70000-SS
Product Name 112 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDC675 Heavy Duty Cam Swing Clamps - 72406 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 674 lbs (306 kg)
View Details
225 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70003 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
650 LB CAP Straight Line Action Toggle Clamps - 70047 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.6519 lbs (0.2957 kg)
View Details
140 LB CAP Vertical Toggle Clamp with Straight Base & Solid Arm - 70005 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details