PHD Manufacturing, Inc. Pipe Clamp 580 2000PL

Description
2-PIECE TYPE PLAIN FINISH 33-1/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 86 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 33-1/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 86 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 580 2000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
580 2000PL
Pipe Clamp 580 2000PL
2-PIECE TYPE PLAIN FINISH 33-1/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 86 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-5/8 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 33-1/4 INCH OVERALL LENGTH
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 86 LB
  • FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE
  • ADJUSTABLE WIDTH 1-5/8 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 580 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 580 2000PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
Horizontal Plate Clamps CH WLL ton 1 - 502100100322794 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
HDV660/FA2 Hold Down Vertical Clamp - 72105 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 660 lbs (299 kg)
View Details
Beam Clamp - BH-500 - Appleton Electric
Appleton Electric
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 0.9400 inch (23.88 mm)
View Details