Appleton Electric Beam Clamp BH-500

Description
WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 1/4 INCH-20 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 1 INCH WIDTH X 1.63 INCH HEIGHT APPROVAL CSA C22.2, CEC
Datasheet
Description
WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 1/4 INCH-20 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 1 INCH WIDTH X 1.63 INCH HEIGHT APPROVAL CSA C22.2, CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BH-500 - Appleton Electric
Rosemont, IL, USA
Beam Clamp
BH-500
Beam Clamp BH-500
WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 1/4 INCH-20 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 1 INCH WIDTH X 1.63 INCH HEIGHT APPROVAL CSA C22.2, CEC
  • WIDE THROAT, TAPPED TYPE
  • MALLEABLE IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 0.94 INCH MAX. JAW CAPACITY
  • RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION
  • 1/4 INCH-20 TPI SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • OVERALL DIMENSION 1 INCH WIDTH X 1.63 INCH HEIGHT
  • APPROVAL CSA C22.2, CEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Hand Clamps
Product Number BH-500
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 11.81 inch (0.0 to 300 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Clamps - 2408178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
C Clamp - J403 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type C / G Clamp
Toggle Clamp Type DEEP THROAT
Body Material Steel
View Details