PHD Manufacturing, Inc. Pipe Clamp 552 0075CP

Description
2-PIECE TYPE COPPER PLATED FINISH 9 INCH OVERALL LENGTH 75 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 75 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.68 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet
Description
2-PIECE TYPE COPPER PLATED FINISH 9 INCH OVERALL LENGTH 75 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 75 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.68 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 552 0075CP - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
552 0075CP
Pipe Clamp 552 0075CP
2-PIECE TYPE COPPER PLATED FINISH 9 INCH OVERALL LENGTH 75 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 75 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.68 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
  • 2-PIECE TYPE
  • COPPER PLATED FINISH
  • 9 INCH OVERALL LENGTH
  • 75 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 75 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 0.68 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 552 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 552 0075CP
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
876 LB CAP Straight Line Action Toggle Clamps with Alternate Handle - 70050 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.8767 lbs (0.3976 kg)
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Beam Clamp - 610 0105PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 5 inch (127 mm)
Clamping Force 1000 lbs (454 kg)
View Details