PHD Manufacturing, Inc. Beam Clamp 610 0105PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 5/8 INCH THK, 5 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21 WEIGHT 1.1 LB BOLT SIZE 3/8 INCH LOAD CAPACITY IN LB - UOM LB 610 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 5/8 INCH THK, 5 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21 WEIGHT 1.1 LB BOLT SIZE 3/8 INCH LOAD CAPACITY IN LB - UOM LB 610 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 610 0105PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
610 0105PL
Beam Clamp 610 0105PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 5/8 INCH THK, 5 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21 WEIGHT 1.1 LB BOLT SIZE 3/8 INCH LOAD CAPACITY IN LB - UOM LB 610 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 5/8 INCH THK, 5 INCH W MAX. JAW CAPACITY
  • 1000 LB LOAD CAPACITY
  • 1000 LOAD CAPACITY IN LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21
  • WEIGHT 1.1 LB
  • BOLT SIZE 3/8 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • 610 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 610 0105PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

200 LB CAP Straight Line Action Toggle Clamps - 70043 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2023 lbs (0.0918 kg)
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Beam Clamp - 360 0062PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 1.25 inch (31.75 mm)
Clamping Force 850 lbs (385 kg)
View Details