Jergens, Inc. 876 LB CAP Straight Line Action Toggle Clamps with Alternate Handle 70050

Description
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped Holding capacity up to 876 lbs Ideal for applications with limited space Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped Holding capacity up to 876 lbs Ideal for applications with limited space Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
876 LB CAP Straight Line Action Toggle Clamps with Alternate Handle - 70050 - Jergens, Inc.
Cleveland, OH, United States
876 LB CAP Straight Line Action Toggle Clamps with Alternate Handle
70050
876 LB CAP Straight Line Action Toggle Clamps with Alternate Handle 70050
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped Holding capacity up to 876 lbs Ideal for applications with limited space Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps.


Features, Benefits, & Product Specifications:

  • Body Material & Finish: Low Carbon Steel, Zinc Plated
  • Handle: PVC Dipped
  • Holding capacity up to 876 lbs
  • Ideal for applications with limited space
  • Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70050
Product Name 876 LB CAP Straight Line Action Toggle Clamps with Alternate Handle
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

112 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70001 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
500 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70022-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
700 LB CAP Straight Line Action Toggle Clamps - 70045 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.6991 lbs (0.3171 kg)
View Details
7,700 LB CAP Pulling Action Latch Toggle Clamps - 70033 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details