PHD Manufacturing, Inc. Pipe Clamp 551 0400EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 13-1/2 INCH OVERALL LENGTH 750 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 750 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 2.4 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 13-1/2 INCH OVERALL LENGTH 750 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 750 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 2.4 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 551 0400EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
551 0400EG
Pipe Clamp 551 0400EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH 13-1/2 INCH OVERALL LENGTH 750 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 750 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 2.4 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • 13-1/2 INCH OVERALL LENGTH
  • 750 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 750 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 2.4 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 551 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 551 0400EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

300 LB CAP Straight Line Action Toggle Clamps - 70044 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2990 lbs (0.1356 kg)
View Details
Horizontal Plate Clamps CH WLL ton 20 - 502102001002794 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Clamps - 2726457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Pipe Clamp - 553 0125PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 250 lbs (113 kg)
View Details