Jergens, Inc. 300 LB CAP Straight Line Action Toggle Clamps 70044

Description
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: Molded Holding capacity up to 300 lbs Ideal for applications with limited space Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: Molded Holding capacity up to 300 lbs Ideal for applications with limited space Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 LB CAP Straight Line Action Toggle Clamps - 70044 - Jergens, Inc.
Cleveland, OH, United States
300 LB CAP Straight Line Action Toggle Clamps
70044
300 LB CAP Straight Line Action Toggle Clamps 70044
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: Molded Holding capacity up to 300 lbs Ideal for applications with limited space Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps.


Features, Benefits, & Product Specifications:

  • Body Materials & Finishes:
    • Low Carbon Steel, Zinc Plated
    • 304 Stainless Steel
  • Handle: Molded
  • Holding capacity up to 300 lbs
  • Ideal for applications with limited space
  • Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70044
Product Name 300 LB CAP Straight Line Action Toggle Clamps
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDC3300PL Heavy Duty Cam Push Clamps - 72414 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 3370 lbs (1528 kg)
View Details
990 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70014 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
750 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70039 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
2,500 LB CAP Straight Line Action Toggle Clamps - 70052 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 2.56 lbs (1.16 kg)
View Details