PHD Manufacturing, Inc. Pipe Clamp 553 0125PV

Description
2-PIECE TYPE PLAIN, PVC COATED FINISH 10 INCH OVERALL LENGTH 250 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 250 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.6 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 553 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN, PVC COATED FINISH 10 INCH OVERALL LENGTH 250 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 250 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.6 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 553 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 553 0125PV - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
553 0125PV
Pipe Clamp 553 0125PV
2-PIECE TYPE PLAIN, PVC COATED FINISH 10 INCH OVERALL LENGTH 250 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 250 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.6 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 553 MODEL
  • 2-PIECE TYPE
  • PLAIN, PVC COATED FINISH
  • 10 INCH OVERALL LENGTH
  • 250 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 250 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.6 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 553 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 553 0125PV
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 20 - 502102001002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Clamps - 1253871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
225 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70003 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pipe Clamp - 550 0100PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 220 lbs (99.77 kg)
View Details