PHD Manufacturing, Inc. Pipe Clamp 551 0300EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 11-3/4 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.9 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 11-3/4 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.9 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 551 0300EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
551 0300EG
Pipe Clamp 551 0300EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH 11-3/4 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.9 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • 11-3/4 INCH OVERALL LENGTH
  • 500 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 500 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.9 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 551 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 551 0300EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100601252790 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70053 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details