PHD Manufacturing, Inc. Pipe Clamp 550 1800PL

Description
2-PIECE TYPE PLAIN FINISH 28-3/8 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 33.3 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 28-3/8 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 33.3 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 550 1800PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
550 1800PL
Pipe Clamp 550 1800PL
2-PIECE TYPE PLAIN FINISH 28-3/8 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 33.3 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 28-3/8 INCH OVERALL LENGTH
  • 2900 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 2900 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 33.3 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 550 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 550 1800PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Steel; Steel
Capacity / Jaw Opening 8.03 inch (204 mm)
View Details
Horizontal Plate Clamps CH WLL ton 2 - 502100200502790 - Certex UK
Specs
Clamping Width 0.7874 to 1.97 inch (20 to 50 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
600 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70125 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details