PHD Manufacturing, Inc. Pipe Clamp 526 1000PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 5500 LB AT 650 DEG F, 4910 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 33.71 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 2-1/4 INCH CENTER LINE DISTANCE 11-3/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 526 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 5500 LB AT 650 DEG F, 4910 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 33.71 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 2-1/4 INCH CENTER LINE DISTANCE 11-3/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 526 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 526 1000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
526 1000PL
Pipe Clamp 526 1000PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD MAXIMUM 750 DEG F TEMPERATURE RATING 5500 LB AT 650 DEG F, 4910 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 33.71 LB FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE ADJUSTABLE WIDTH 2-1/4 INCH CENTER LINE DISTANCE 11-3/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 526 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD
  • MAXIMUM 750 DEG F TEMPERATURE RATING
  • 5500 LB AT 650 DEG F, 4910 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 33.71 LB
  • FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE
  • ADJUSTABLE WIDTH 2-1/4 INCH
  • CENTER LINE DISTANCE 11-3/16 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 526 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 526 1000PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDP11000/L Heavy Duty Long Handle Push-Pull Cam Clamps - 72208 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action; Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 11013 lbs (4995 kg)
View Details
Specs
Body Material Steel; Steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 2726473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Beam Clamp - 360 0050PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 1.25 inch (31.75 mm)
Clamping Force 500 lbs (227 kg)
View Details