PHD Manufacturing, Inc. Beam Clamp 360 0050PL

Description
MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 1/2 INCH PIPE SIZE 4 INCH OVERALL DIMENSION 1-5/8 INCH LENGTH X 1-7/8 INCH HEIGHT WEIGHT 0.35 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 360 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 1/2 INCH PIPE SIZE 4 INCH OVERALL DIMENSION 1-5/8 INCH LENGTH X 1-7/8 INCH HEIGHT WEIGHT 0.35 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 360 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 360 0050PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
360 0050PL
Beam Clamp 360 0050PL
MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 1/2 INCH PIPE SIZE 4 INCH OVERALL DIMENSION 1-5/8 INCH LENGTH X 1-7/8 INCH HEIGHT WEIGHT 0.35 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 360 MODEL
  • MALLEABLE IRON MATERIAL
  • PLAIN/ELECTROGALVANIZED FINISH
  • 1-1/4 INCH MAX. JAW CAPACITY
  • 1.25 MAX. JAW CAPACITY - DECIMAL
  • 1-1/4 MAX. JAW CAPACITY - FRACTIONAL
  • 500 LB LOAD CAPACITY
  • 500 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL
  • ROD SIZE 1/2 INCH
  • PIPE SIZE 4 INCH
  • OVERALL DIMENSION 1-5/8 INCH LENGTH X 1-7/8 INCH HEIGHT
  • WEIGHT 0.35 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 360 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 360 0050PL
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar - 70021 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 1253854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Body Material Tempered Metal Sheets
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
Beam Clamp - 350 1075EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 800 lbs (363 kg)
View Details