Jergens, Inc. HDP11000/L Heavy Duty Long Handle Push-Pull Cam Clamps 72208

Description
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground diameter that runs in a close-toleranced hole in the base casting. All axles run in either the cast iron of the handle or in the close-toleranced holes of hardened parts. Features, Benefits, & Product Specifications: Base Material: Machined Cast Iron Handle Material & Finish: Machined Cast Iron, PVC Grip Plunger Material: Steel Axles Material: Hardened Steel Long handles for producing high forces Plunger locks at both extended & retracted ends of the stroke Supplied complete with steel setscrew & nut Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet
Description
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground diameter that runs in a close-toleranced hole in the base casting. All axles run in either the cast iron of the handle or in the close-toleranced holes of hardened parts. Features, Benefits, & Product Specifications: Base Material: Machined Cast Iron Handle Material & Finish: Machined Cast Iron, PVC Grip Plunger Material: Steel Axles Material: Hardened Steel Long handles for producing high forces Plunger locks at both extended & retracted ends of the stroke Supplied complete with steel setscrew & nut Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDP11000/L Heavy Duty Long Handle Push-Pull Cam Clamps - 72208 - Jergens, Inc.
Cleveland, OH, United States
HDP11000/L Heavy Duty Long Handle Push-Pull Cam Clamps
72208
HDP11000/L Heavy Duty Long Handle Push-Pull Cam Clamps 72208
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground diameter that runs in a close-toleranced hole in the base casting. All axles run in either the cast iron of the handle or in the close-toleranced holes of hardened parts. Features, Benefits, & Product Specifications: Base Material: Machined Cast Iron Handle Material & Finish: Machined Cast Iron, PVC Grip Plunger Material: Steel Axles Material: Hardened Steel Long handles for producing high forces Plunger locks at both extended & retracted ends of the stroke Supplied complete with steel setscrew & nut Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov

Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground diameter that runs in a close-toleranced hole in the base casting. All axles run in either the cast iron of the handle or in the close-toleranced holes of hardened parts.
Features, Benefits, & Product Specifications:

  • Base Material: Machined Cast Iron
  • Handle Material & Finish: Machined Cast Iron, PVC Grip
  • Plunger Material: Steel
  • Axles Material: Hardened Steel
  • Long handles for producing high forces
  • Plunger locks at both extended & retracted ends of the stroke
  • Supplied complete with steel setscrew & nut

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 72208
Product Name HDP11000/L Heavy Duty Long Handle Push-Pull Cam Clamps
Toggle Clamp Type Cam Action; Push / Pull (Straight Line)
Unlock Full Specs
to access all available technical data

Similar Products

200 LB CAP Straight Line Action Toggle Clamps - 70043 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2023 lbs (0.0918 kg)
View Details
HDP11000 Heavy Duty Long Handle Push-Pull Clamp - 72204 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 11013 lbs (4995 kg)
View Details
990 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70135 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
HDC1800 Heavy Duty Cam Swing Clamps - 72407 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1124 lbs (510 kg)
View Details