PHD Manufacturing, Inc. Pipe Clamp 522 1600PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 9120 LB AT 650 DEG F, 8135 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 56.35 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-5/8 INCH CENTER LINE DISTANCE 11-3/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 9120 LB AT 650 DEG F, 8135 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 56.35 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-5/8 INCH CENTER LINE DISTANCE 11-3/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 522 1600PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
522 1600PL
Pipe Clamp 522 1600PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 9120 LB AT 650 DEG F, 8135 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 56.35 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1-5/8 INCH CENTER LINE DISTANCE 11-3/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 9120 LB AT 650 DEG F, 8135 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 56.35 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 1-5/8 INCH
  • CENTER LINE DISTANCE 11-3/16 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 522 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 522 1600PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 0.6693 inch (0.0 to 17 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Clamps - 2726489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Pipe Clamp - S2304ACP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 50 to 400 lbs (22.68 to 181 kg)
View Details