PHD Manufacturing, Inc. Beam Clamp S7002 EG

Description
WIDE THROAT TYPE ELECTROGALVANIZED FINISH 1-21/32 INCH MAX. JAW CAPACITY 1.6562 MAX. JAW CAPACITY - DECIMAL 1-21/32 MAX. JAW CAPACITY - FRACTIONAL 3150 LB LOAD CAPACITY 3150 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH ROD SIZE 1/2 INCH HEAVY DUTY MATERIAL THICKNESS 1/4 INCH SET SCREW LENGTH 2-3/4 INCH WEIGHT 2.01 LB PACKAGING QUANTITY 10 PER PACK LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7002 MODEL
Datasheet
Description
WIDE THROAT TYPE ELECTROGALVANIZED FINISH 1-21/32 INCH MAX. JAW CAPACITY 1.6562 MAX. JAW CAPACITY - DECIMAL 1-21/32 MAX. JAW CAPACITY - FRACTIONAL 3150 LB LOAD CAPACITY 3150 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH ROD SIZE 1/2 INCH HEAVY DUTY MATERIAL THICKNESS 1/4 INCH SET SCREW LENGTH 2-3/4 INCH WEIGHT 2.01 LB PACKAGING QUANTITY 10 PER PACK LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7002 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - S7002 EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
S7002 EG
Beam Clamp S7002 EG
WIDE THROAT TYPE ELECTROGALVANIZED FINISH 1-21/32 INCH MAX. JAW CAPACITY 1.6562 MAX. JAW CAPACITY - DECIMAL 1-21/32 MAX. JAW CAPACITY - FRACTIONAL 3150 LB LOAD CAPACITY 3150 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH ROD SIZE 1/2 INCH HEAVY DUTY MATERIAL THICKNESS 1/4 INCH SET SCREW LENGTH 2-3/4 INCH WEIGHT 2.01 LB PACKAGING QUANTITY 10 PER PACK LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7002 MODEL
  • WIDE THROAT TYPE
  • ELECTROGALVANIZED FINISH
  • 1-21/32 INCH MAX. JAW CAPACITY
  • 1.6562 MAX. JAW CAPACITY - DECIMAL
  • 1-21/32 MAX. JAW CAPACITY - FRACTIONAL
  • 3150 LB LOAD CAPACITY
  • 3150 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH
  • ROD SIZE 1/2 INCH
  • HEAVY DUTY
  • MATERIAL THICKNESS 1/4 INCH
  • SET SCREW LENGTH 2-3/4 INCH
  • WEIGHT 2.01 LB
  • PACKAGING QUANTITY 10 PER PACK
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 7002 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number S7002 EG
Product Name Beam Clamp
Capacity / Jaw Opening 1.66 inch (42.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clamp - Bulldog WLL ton 1 Ton -  - Certex UK
Specs
Clamping Force 2205 lbs (1000 kg)
View Details
Clamps - 1253810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
Pipe Clamp - 521 0050EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 445 to 500 lbs (202 to 227 kg)
View Details