PHD Manufacturing, Inc. Pipe Clamp 520 1000PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 12.81 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 7-9/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 12.81 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 7-9/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 520 1000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
520 1000PL
Pipe Clamp 520 1000PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 12.81 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 7-9/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 2490 LB AT 650 DEG F, 2220 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 12.81 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 1 INCH
  • CENTER LINE DISTANCE 7-9/16 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 520 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 520 1000PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33307 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100601252790 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
Clamps - 8296192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Beam Clamp - 625 9107PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 7 inch (178 mm)
Clamping Force 4300 lbs (1950 kg)
View Details