RS Components, Ltd. Clamps 8296192

Description
Light Clamp 200mm
Request a Quote
Description
Light Clamp 200mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 8296192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
8296192
Clamps 8296192
Light Clamp 200mm

Light Clamp 200mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 8296192
Product Name Clamps
Clamp Type Screw clamp
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 767422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
Clamps - 1253856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Capacity / Jaw Opening 1.57 inch (40 mm)
View Details
Clamps - 1253854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Body Material Tempered Metal Sheets
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
Clamps - 1253835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details